EN
  • EN
  • DE

MAX5382MEUK+T

Part No MAX5382MEUK+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT 2WIRE SER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Number of D/A Converters 1
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 704612-MAX5382MEUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5382
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5382MEUK+T CAD Model

Description

Product Overview: MAX5382MEUK+T

The MAX5382MEUK+T is a high-performance, low-power, single, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and reliability in a compact SOT23-8 package. This digital potentiometer integrates a precision output amplifier, offering a versatile solution for a wide range of applications, including automated adjustments to match peripheral devices, programmable voltage and current sources, and fine-tuning of equipment settings.

Key Features

  • Resolution: The MAX5382MEUK+T boasts an 8-bit resolution, providing fine granularity for analog output adjustments.
  • Interface: It features a simple 3-wire SPI-compatible serial interface, making it easy to connect with a variety of microcontrollers and digital systems.
  • Voltage Range: The device operates from a +2.7V to +5.5V single supply, ensuring compatibility with most low-power and standard logic levels.
  • Package: Its compact SOT23-8 package is ideal for space-constrained applications, without compromising on performance.
  • Power Efficiency: With its low power consumption, the MAX5382MEUK+T is suitable for battery-powered devices and power-sensitive applications.

Applications

The versatility of the MAX5382MEUK+T makes it an excellent choice for a multitude of applications. It is well-suited for portable devices due to its low power requirements. It can be used in calibration systems to adjust for component tolerances or in consumer electronics for volume control and other settings adjustments. Additionally, its precision makes it useful in industrial controls where accurate digital-to-analog conversion is crucial.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5382MEUK+T is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring a reliable performance over its entire operating temperature range. Customers can trust this product to deliver consistent results in their applications.

In summary, the MAX5382MEUK+T from Maxim Integrated is a versatile, reliable, and precise 8-bit DAC that offers a compact solution for digital-to-analog conversion needs across various industries and applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess