EN
  • EN
  • DE

MAX5401EKA

Part No MAX5401EKA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description 256-TAP LOW-DRIFT DIGIPOT / Digital Potentiometer Ohm Circuit Taps Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 172 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631532-MAX5401EKA
Ultra Librarian 3D Model Ultra Librarian MAX5401EKA CAD Model

Description

Maxim Integrated MAX5401EKA Digital Potentiometer

The MAX5401EKA from Maxim Integrated is a highly versatile and compact digital potentiometer that offers a perfect solution for applications requiring precise resistance adjustments. This digital potentiometer is designed to operate as a mechanical potentiometer replacement, featuring a 256-position linear taper that provides a smooth transition between steps for a variety of control applications.

Key Features

  • Single 256-Position Linear Taper Potentiometer: The MAX5401EKA offers a wide range of adjustable resistance values, making it suitable for fine-tuning and calibration purposes.
  • Low Power Consumption: With its low power requirements, this digital potentiometer is ideal for battery-operated devices, ensuring a longer battery life and efficient power management.
  • Compact SOT23-8 Package: The small footprint of the SOT23-8 package allows for integration into space-constrained designs, providing flexibility in PCB layout and design.
  • Simple Serial Interface: The device can be controlled through a simple SPI-compatible serial interface, making it easy to integrate with a variety of microcontrollers and digital systems.
  • End-to-End Resistance Values: The MAX5401EKA is available in multiple end-to-end resistance values, including popular options such as 10kΩ, 50kΩ, and 100kΩ, to match the requirements of different applications.
  • Nonvolatile Memory (NV): The on-chip nonvolatile memory (NV) allows the potentiometer to retain its last position upon power-down, ensuring consistent performance across power cycles.

Applications

The MAX5401EKA is designed for a wide range of applications, including but not limited to:

  • Volume control in audio systems
  • Brightness adjustment in lighting systems
  • Parameter adjustment in industrial control systems
  • Calibration settings for various electronic devices

With its robust feature set and easy integration, the MAX5401EKA digital potentiometer from Maxim Integrated is an excellent choice for designers looking to add precise and reliable variable resistance control to their electronic projects.

You May Also Be Interested in

Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9355 $58.0650
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4393 $295.0565
270+ $1.2904 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,886 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess