EN
  • EN
  • DE

MAX5451EUD-T

Part No MAX5451EUD-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829861-MAX5451EUD-T
Ultra Librarian 3D Model Ultra Librarian MAX5451EUD-T CAD Model

Description

Maxim Integrated's MAX5451EUD-T: Precision Digital Potentiometer

The MAX5451EUD-T from Maxim Integrated is a state-of-the-art digital potentiometer that offers a compact and precise solution for adjusting and controlling resistance in a wide range of electronic applications. This digital potentiometer is designed to provide the functionality of an analog potentiometer with the reliability and precision of digital control.

The device features a dual 256-position, non-volatile linear-taper digital potentiometer, which allows for fine-tuning of resistance settings. The MAX5451EUD-T has an integrated EEPROM that memorizes the last resistance setting before power-down, ensuring that the device retains the programmed setting when power is restored. This makes it ideal for applications that require precise and persistent control, such as calibration settings, gain control, and offset adjustment in various electronic circuits.

With an operating voltage range of 2.7V to 5.5V, the MAX5451EUD-T is versatile and can be used in both portable and stationary applications. The low power consumption of the device makes it suitable for battery-operated devices. The digital communication is handled via a simple SPI-compatible serial interface, which allows for easy integration into existing digital systems.

The MAX5451EUD-T comes in a compact 14-pin TSSOP package, making it suitable for space-constrained applications without compromising on performance. Its temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

Applications for the MAX5451EUD-T are diverse and include adjustable power supplies, LCD screen adjustment, audio volume control, and many other systems where precise resistance tuning is necessary. Its robust design and digital interface make it a preferred choice for modern electronic designs that demand high precision and ease of use.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX5451EUD-T, providing designers with a reliable and efficient solution for their adjustable resistance needs.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8963 $58.9630
24+ $4.8383 $116.1192
37+ $4.6870 $173.4190
51+ $4.5357 $231.3207
66+ $4.3844 $289.3704
89+ $3.9305 $349.8145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess