The MAX549AEPA+ is a high-performance, dual 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precise voltage output with a digital input. This integrated circuit (IC) is ideal for applications that require accurate and stable analog output from a digital source, such as in industrial control systems, automated test equipment, and digital signal processing.
Key Features
- Dual 8-Bit DACs: The device integrates two 8-bit DACs on a single chip, allowing for dual-channel operation with independent outputs.
- Serial Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, enabling easy communication with microcontrollers and digital systems.
- Low Power Consumption: Designed for power-sensitive applications, the MAX549AEPA+ operates with a low supply current, making it suitable for battery-powered devices.
- Flexible Power Supply: The IC can be powered from a +4.5V to +5.5V single supply, offering flexibility in various system designs.
- Buffered Voltage Outputs: Output buffers provide high current drive capability, allowing the DAC to drive capacitive loads directly without additional buffering.
- Compact Package: The device comes in an 8-pin DIP package, ideal for space-constrained applications.
Applications
The MAX549AEPA+ is versatile and can be used in a range of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Portable Instrumentation
- Power Supply Control
- Digital Gain and Offset Adjustment
Technical Specifications
Parameter
Value
Resolution
8-Bit
Number of DACs
2
Interface Type
Serial (SPI, QSPI, MICROWIRE)
Supply Voltage
+4.5V to +5.5V
Package Type
8-Pin DIP
With its dual DAC configuration, low power consumption, and easy interfacing, the MAX549AEPA+ is a reliable choice for designers looking to integrate precise analog outputs into their digital systems.