EN
  • EN
  • DE

MAX5825AWP+T

Part No MAX5825AWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Ultra-Small, Octal Channel, 12-Bit Buffered Output DACs with Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Integral Nonlinearity (INL) 1 LSB
Interface I2C, Serial
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.7 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 12
Number of Channels 8
Number of Converters 8
Number of DAC Channels 8
Number of Pins 20
Output Type Voltage
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 4.5 µs
Supply Type Analog, Digital
Win Source Part Number 988114-MAX5825AWP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5825AWP+T CAD Model

Description

Maxim Integrated MAX5825AWP+T Digital-to-Analog Converter

The MAX5825AWP+T from Maxim Integrated is a highly precise 12-bit digital-to-analog converter (DAC) designed to provide a reliable and efficient solution for a wide range of applications that require accurate digital-to-analog signal conversion. This integrated circuit comes in a compact 20-WLP (Wafer-Level Package) that is ideal for space-constrained applications, ensuring that it can be integrated into a variety of systems without taking up excessive space.

One of the key features of the MAX5825AWP+T is its quad-channel output, which allows it to drive four separate analog outputs from a single chip. This makes it a versatile component for multi-channel applications, such as process control systems, automatic tuning, and other applications requiring multiple DACs. The device operates with a 2.7V to 5.5V supply voltage range, making it suitable for both 3.3V and 5V systems.

The MAX5825AWP+T offers excellent performance with its low power consumption, which is critical for portable and battery-operated devices. The DAC also boasts an internal reference that provides a full-scale output voltage range, eliminating the need for an external precision reference in many cases. This internal reference simplifies design and reduces component count, which can lead to cost savings and a more compact overall design.

Communication with the MAX5825AWP+T is facilitated through an I2C-compatible serial interface, which is widely used and allows for easy integration with most microcontrollers and processors. The device also features a power-on reset to zero-scale or mid-scale, depending on the configuration, which can be very useful for applications requiring a known startup state.

Overall, the MAX5825AWP+T is a robust and flexible solution for designers looking to incorporate a high-quality DAC into their projects. With its combination of multi-channel capability, low power consumption, integrated reference, and ease of use, it is well-suited to meet the demands of a diverse array of digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess