EN
  • EN
  • DE
  • IT

MAX5965BUAX+

Part No MAX5965BUAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PSE Controller 36-Pin SSOP / IC PSE CTRLR FOR POE 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Controller (PSE)
Number of Channels 4
Power - Max 45W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 32 V ~ 60 V
Operating Supply Current 4.8mA
Operating Temperature Range 0°C ~ 85°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786604-MAX5965BUAX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5965B
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5965BUAX+ CAD Model

Description

The MAX5965BUAX+ is a sophisticated power controller from Maxim Integrated, designed to provide a highly efficient and reliable Power over Ethernet (PoE) solution. This advanced integrated circuit is essential for applications that require remote power for Ethernet-connected devices such as IP cameras, wireless access points, and VoIP phones. The MAX5965BUAX+ is compliant with the IEEE 802.3af/at standards, ensuring compatibility with a wide range of PoE-enabled devices.

Key Features

  • IEEE 802.3af/at Compliance: The device adheres to the stringent specifications of the PoE standards, ensuring interoperability with other compliant devices.
  • High Power Delivery: Capable of delivering up to 25.5W of power per port, this controller can power even the most demanding PoE devices.
  • Integrated Power MOSFET: Comes with an integrated power MOSFET, which simplifies design and reduces external component count.
  • Advanced Protection: Features include overcurrent protection, under/overvoltage lockout, and thermal shutdown to safeguard both the power sourcing equipment and the powered device.
  • Programmable Classification: Allows for programmable class assignments for flexible power management.
  • Auto-Retry Function: After a fault condition, the device will automatically attempt to re-establish a connection, providing robust performance.

Applications

  • Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Attached Storage Devices
  • Home Automation Systems

The MAX5965BUAX+ is available in a compact 36-pin thin QFN package, making it ideal for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliable performance in a variety of environments. With its advanced features, the MAX5965BUAX+ is the perfect choice for designers looking to implement PoE capabilities into their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Texas Instruments
Lowest to $8.4649
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess