EN
  • EN
  • DE

MAX5974DETE+

Part No MAX5974DETE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-TQFN (3x3)
Manufacturer Maxim Integrated
Package Tube
Supply Voltage 8.4V ~ 26V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name MAX5974
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number Q10350160, Q12434657
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925487-MAX5974DETE+
Ultra Librarian 3D Model Ultra Librarian MAX5974DETE+ CAD Model

Description

Maxim Integrated MAX5974DETE+ Product Overview

The MAX5974DETE+ is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance device is tailored for applications requiring efficient power management and conversion, making it an ideal choice for a wide array of electronic systems.

Key Features:

  • Integrated Hot-Swap Controller: The MAX5974DETE+ includes an integrated hot-swap controller that enables safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage due to electrical surges.
  • Wide Input Voltage Range: With an input voltage range of 9V to 80V, this device is highly versatile, catering to various applications that require different voltage levels.
  • Adjustable Current Limit: Users can set the current limit through external components, providing flexibility to match the requirements of the specific load or application.
  • High-Efficiency Operation: The MAX5974DETE+ is designed for high-efficiency power conversion, which aids in reducing power loss and improving overall system reliability.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, ensuring long-term reliability and safety.

Applications:

The MAX5974DETE+ is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking systems
  • Industrial control systems
  • Server and storage systems
  • Redundant power supplies

Quality and Reliability:

Maxim Integrated's commitment to quality is evident in the MAX5974DETE+ device, which is built to meet high industry standards for performance and reliability. It comes in a thermally efficient TQFN-EP package, which aids in heat dissipation, contributing to its robustness and longevity in demanding environments.

Overall, the MAX5974DETE+ from Maxim Integrated is a comprehensive solution for power management, offering a blend of advanced features, flexibility, and reliability to meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8824 $61.7680
140+ $0.8256 $115.5840
220+ $0.7971 $175.3620
315+ $0.7401 $233.1315
410+ $0.7117 $291.7970
510+ $0.6832 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,080 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess