EN
  • EN
  • DE

MAX6012BEUR+T

Part No MAX6012BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.247V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.247V
Output Current 500μA
Tolerance ±0.48%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 130824-MAX6012BEUR+T
Ultra Librarian 3D Model Ultra Librarian MAX6012BEUR+T CAD Model

Description

Maxim Integrated's MAX6012BEUR+T Precision Voltage Reference

The MAX6012BEUR+T is a high-precision, low-dropout voltage reference from Maxim Integrated, designed to ensure stability and accuracy in a wide array of electronic applications. This component is a part of the MAX6012 series and comes in a compact SOT-23 package, making it ideal for space-constrained applications.

With an output voltage of 1.25V, the MAX6012BEUR+T provides a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. Its low dropout voltage ensures that it maintains accurate output even with minimal input-to-output differential, which is particularly beneficial in low-voltage operations or battery-powered devices.

The device boasts an impressive temperature coefficient of just 35ppm/°C (typical), which translates to excellent temperature stability over its entire operating range of -40°C to +85°C. This characteristic makes the MAX6012BEUR+T a reliable choice for applications that require consistent performance despite fluctuations in environmental conditions.

Moreover, the MAX6012BEUR+T features a low output noise of 15µVp-p/V, which is critical for precision applications where noise can significantly impact the overall system performance. The low noise coupled with a tight initial accuracy of ±0.2% enhances the precision of the systems it is integrated into.

For added flexibility, the MAX6012BEUR+T includes a force and sense connection, allowing for remote voltage sensing that compensates for voltage drops due to line resistance. This feature is particularly useful in distributed power systems or when the reference is located far from the load.

Safety and reliability are also assured with the MAX6012BEUR+T's short-circuit protection and thermal shutdown features. These protections ensure that the device and the system it is a part of remain secure under abnormal conditions.

In summary, the MAX6012BEUR+T from Maxim Integrated is a high-quality, precise voltage reference that offers stability, accuracy, and robustness for a variety of demanding applications. Its compact size, excellent temperature characteristics, and low noise make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess