EN
  • EN
  • DE

MAX6034AEXR41+T

Part No MAX6034AEXR41+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.2% 1 mA SC-70-3
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name MAX6034
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6034AEXR41+TTR, MAX6034AEXR41T, MAX6034AEXR41+TCT, MAX6034AEXR41+TDKR, MAX6034AEXR41+T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882112-MAX6034AEXR41+T
Ultra Librarian 3D Model Ultra Librarian MAX6034AEXR41+T CAD Model

Description

Maxim Integrated MAX6034AEXR41+T Precision Voltage Reference

The MAX6034AEXR41+T is a high-precision voltage reference module from Maxim Integrated, an industry leader in analog and mixed-signal engineering. This device is specifically designed to offer a stable and accurate reference voltage for a wide variety of applications, including data converters, portable instrumentation, and industrial control systems.

With an output voltage of 4.096V, the MAX6034 provides a precise reference that is often used in conjunction with 12-bit, 14-bit, or 16-bit analog-to-digital converters (ADCs), where the 4.096V reference allows for an integer number of millivolts per bit. This feature simplifies the design of systems requiring accurate digital representations of sensor inputs.

The MAX6034AEXR41+T boasts an impressive initial accuracy of ±0.2% and a low temperature coefficient of 20ppm/°C (max), ensuring reliable performance over a wide temperature range from -40°C to +125°C. This stability is critical in applications that demand high precision over varying environmental conditions.

One of the key advantages of this voltage reference is its low dropout voltage and supply current. The device operates with a supply voltage range from (VOUT + 100mV) to 12.6V, with a typical supply current of just 90μA. This low power consumption makes it ideal for battery-powered and portable applications where power efficiency is paramount.

The MAX6034AEXR41+T comes in a small, 3-pin SC70 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile choice for compact electronic designs.

For designers and engineers looking to incorporate a dependable voltage reference in their systems, the MAX6034AEXR41+T from Maxim Integrated offers a combination of precision, stability, and power efficiency that is hard to match. Whether it's for precision measurement equipment or industrial automation, this component ensures that systems operate with the highest level of accuracy.

Overall, the MAX6034AEXR41+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess