EN
  • EN
  • DE

MAX6035BAUR25

Part No MAX6035BAUR25
Manufacturer Maxim Integrated
Catalog Misc Products
Description High-Supply-Voltage, Precision Voltage Reference in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829885-MAX6035BAUR25
Ultra Librarian 3D Model Ultra Librarian MAX6035BAUR25 CAD Model

Description

The MAX6035BAUR25 from Maxim Integrated is a high-precision, low-power voltage reference chip, designed to provide a stable and accurate reference voltage for a wide range of applications. This component is part of the MAX6035 series, which is known for its excellent temperature stability and low noise performance, making it ideal for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for many analog circuits requiring a precise reference voltage.
  • High Accuracy: This voltage reference offers an initial accuracy of ±0.2%, ensuring reliable performance for applications that demand high precision.
  • Low Temperature Coefficient: It has a low temperature coefficient of 20ppm/°C (max), which guarantees stable output across a wide temperature range.
  • Low Dropout Voltage: The MAX6035BAUR25 operates with a low dropout voltage, making it efficient for battery-operated devices.
  • Low Supply Current: With a supply current of only 95μA (typical), it is an excellent choice for power-sensitive applications.
  • Package: The device is available in a small, 3-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The MAX6035BAUR25 is versatile and can be used in various applications, including:

  • Data Conversion Systems
  • Battery-Powered Equipment
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Power Supplies

Conclusion

In summary, the MAX6035BAUR25 from Maxim Integrated is a reliable and precise voltage reference that offers a combination of accuracy, stability, and power efficiency. Its small footprint and robust feature set make it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess