EN
  • EN
  • DE

MAX603CSA+

Part No MAX603CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140655-MAX603CSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX603CSA+ CAD Model

Description

Maxim Integrated MAX603CSA+ Voltage Regulator

The MAX603CSA+ is a high-efficiency, low-dropout, adjustable/3.3V/5V, step-down linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is specifically tailored to deliver a reliable and stable voltage supply for a wide range of applications, including portable devices, microcontrollers, and other digital electronics that require a regulated power source.

The MAX603CSA+ operates with an input voltage range from 5.5V to 16V, making it versatile for various systems. It is capable of sourcing up to 500mA of output current, which is sufficient for many low-power applications. One of the key features of this regulator is its low dropout voltage, which allows it to maintain regulation even when the input voltage is very close to the output voltage, thus improving the efficiency of the system.

This regulator is available in an 8-pin SOIC package, which is suitable for surface mount technology and occupies minimal board space. The MAX603CSA+ offers thermal shutdown and current-limit protection features, enhancing the safety and reliability of the device under abnormal operating conditions.

Further enhancing its flexibility, the MAX603CSA+ allows for adjustable output voltages with the use of external resistors, or fixed 3.3V or 5V outputs. Designers can set the output voltage to meet the specific demands of their application, providing a custom solution without the need for multiple different regulators.

The MAX603CSA+ integrates several features to ensure stable operation, including low quiescent current and the ability to maintain regulation with low-ESR capacitors. This makes it an excellent choice for battery-powered applications where power efficiency is critical.

In summary, the Maxim Integrated MAX603CSA+ voltage regulator is a compact, efficient, and versatile solution for a wide array of power management requirements. Its robust protection features and ability to work with a broad range of input voltages make it an ideal choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,098 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess