EN
  • EN
  • DE

MAX6043BAUT33+T

Part No MAX6043BAUT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 5.3µVp-p
Noise - 10Hz to 10kHz 9.5µVrms
Voltage - Input 5.3V ~ 40V
Current - Supply 650µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6043
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1003049-MAX6043BAUT33+T
Ultra Librarian 3D Model Ultra Librarian MAX6043BAUT33+T CAD Model

Description

Product Overview: MAX6043BAUT33+T from Maxim Integrated

The MAX6043BAUT33+T is a high-precision, low-noise, low-dropout voltage reference from Maxim Integrated. This component is part of a series designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage-sensitive devices. The MAX6043BAUT33+T is particularly suitable for precision data systems, industrial controls, and advanced consumer electronics where stable voltage references are critical to the performance.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.3V, making it ideal for systems that require a stable 3.3V reference.
  • High Accuracy: With an initial accuracy of ±0.2%, the MAX6043BAUT33+T ensures precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 20ppm/°C (max), maintaining a consistent output voltage over a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances its efficiency and allows operation from nearly depleted power sources.
  • Package: It is offered in a compact SOT23 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: The MAX6043BAUT33+T operates over a broad supply voltage range from 3.8V to 12V, providing versatility in various system designs.

Applications

The MAX6043BAUT33+T voltage reference is used across a diverse range of applications due to its high precision and stability. It is particularly useful in:

  • Precision ADCs and DACs
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • High-end audio equipment

Maxim Integrated's commitment to quality ensures that the MAX6043BAUT33+T meets the stringent requirements for reliability and performance in critical applications. Its combination of features makes it an excellent choice for designers looking to improve the accuracy and stability of their power management systems.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4218 $51.3270
36+ $2.8076 $101.0736
56+ $2.7199 $152.3144
76+ $2.6321 $200.0396
99+ $2.5444 $251.8956
132+ $2.2812 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess