EN
  • EN
  • DE

MAX604CPA+

Part No MAX604CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 11V3.3V 0.5A 8-Pin PDIP N / IC REG LDO 3.3V/ADJ 0.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 11.5V
Output Voltage 1.25V (3.3V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 0.82V @ 400mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786617-MAX604CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX604
Introduction Date September 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX604CPA+ CAD Model

Description

Maxim Integrated MAX604CPA+ Voltage Regulator

The MAX604CPA+ from Maxim Integrated is a highly efficient linear voltage regulator designed for a wide range of applications. This precision regulator offers a fixed output voltage of 5V, making it an ideal choice for powering microcontrollers, analog circuits, and digital systems that require a stable 5V supply.

The device features a low dropout voltage, ensuring that it can maintain a consistent output even when the input voltage is close to the output voltage level. This characteristic makes the MAX604CPA+ particularly useful in battery-powered devices, where the input voltage can vary significantly during the battery's discharge cycle.

The MAX604CPA+ is designed for ease of use, with minimal external components required for operation. It can deliver up to 500mA of output current, which is sufficient for many small to medium power applications. The regulator also offers thermal overload protection and short-circuit protection, providing a high level of safety and reliability for your electronic designs.

This regulator comes in a compact 8-pin DIP package, which is suitable for through-hole mounting on printed circuit boards. The package's size and pin configuration are designed to be compatible with standard breadboards and prototyping boards, making it a convenient option for both professional engineers and hobbyists.

The MAX604CPA+ operates over a wide temperature range, from -40°C to +85°C, allowing it to perform reliably in various environmental conditions. This feature, combined with its low quiescent current, makes it an excellent choice for portable, automotive, and industrial applications where power efficiency and thermal performance are critical.

In summary, the MAX604CPA+ voltage regulator from Maxim Integrated is a versatile and reliable component that provides a stable power supply for electronic devices. Its low dropout voltage, protection features, and wide operating temperature range make it a prime choice for designers looking for a robust power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess