EN
  • EN
  • DE

MAX6070AAUT25+T

Part No MAX6070AAUT25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 4.8μVp-p
Noise - 10Hz to 10kHz 3μVrms
Parts Input Voltage (V) 2.8V ~ 5.5V
Supply Current 300μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6070
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704967-MAX6070AAUT25+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6070AAUT25+T CAD Model

Description

Maxim Integrated Product Overview: MAX6070AAUT25+T

The MAX6070AAUT25+T is a high-precision, low-noise, low-dropout voltage reference from Maxim Integrated. This component is part of the MAX6070 series, which offers a range of fixed and adjustable output voltages, ensuring flexibility and precision for a variety of applications. The MAX6070AAUT25+T specifically provides a fixed 2.5V output, which is suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits requiring a stable reference voltage.

With an initial accuracy of ±0.04%, the MAX6070AAUT25+T stands out for its precision, making it an ideal choice for critical applications where voltage accuracy is paramount. Additionally, its low temperature coefficient of 6ppm/°C ensures minimal deviation over a wide temperature range, providing reliable performance in varying environmental conditions.

The low dropout voltage feature of the MAX6070AAUT25+T allows it to maintain a stable output even with minimal difference between the input and output voltages, which is particularly useful for battery-powered devices where power efficiency is crucial. Furthermore, the device exhibits an exceptionally low 1/f noise of only 11nV/√Hz at 1kHz, making it a preferred choice for noise-sensitive applications such as precision instrumentation and high-end audio equipment.

Designed with a robust package, the MAX6070AAUT25+T comes in a compact, 6-pin SOT-23 package, which is conducive to space-constrained designs. The product also features a force and sense capability that allows for remote voltage sensing, compensating for voltage drops due to PCB trace resistances, thus ensuring accurate voltage delivery at the load.

In terms of protection, the device includes short-circuit and reverse battery protection, which safeguards the component and the application circuit from potential damage. Additionally, the MAX6070AAUT25+T is specified over the extended -40°C to +125°C temperature range, catering to industrial applications that may experience extreme temperatures.

Overall, the MAX6070AAUT25+T from Maxim Integrated is a high-quality, reliable voltage reference that offers excellent stability and accuracy for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7564 $52.3716
45+ $2.2617 $101.7765
69+ $2.1910 $151.1790
95+ $2.1203 $201.4285
122+ $2.0496 $250.0512
164+ $1.8376 $301.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess