EN
  • EN
  • DE

MAX6070BAUT21+T

Part No MAX6070BAUT21+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 2.048-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 2.048 V
Mount Surface Mount
Number of Channels 1
Operating Supply Current 260 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 2.048 V
Packaging Cut Tape
Quiescent Current 200 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 8 ppm/°C
Tolerance 0.08 %
Win Source Part Number 996269-MAX6070BAUT21+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT21+T CAD Model

Description

The MAX6070BAUT21+T is a high-precision, low-noise, low-dropout voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for precision data converters and various other high-accuracy analog circuitry. This device is part of the MAX6070 series, which is known for its exceptional stability and reliability in demanding applications.

Key Features

  • Output Voltage: The MAX6070BAUT21+T provides a fixed output voltage of 2.048V, which is often used as a reference for 12-bit, 14-bit, or 16-bit analog-to-digital converters (ADCs).
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise performance for sensitive applications.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10ppm/°C, ensuring stable output across a wide temperature range.
  • Low Noise: It features a low 1/f noise, which is critical for high-resolution data conversion and sensitive signal processing applications.
  • Low Dropout Voltage: The MAX6070BAUT21+T functions with a minimal dropout voltage, making it suitable for battery-powered and low-voltage systems.
  • Small Package: Available in a compact, 6-pin SOT-23 package, it is ideal for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various system designs.

Applications

The versatile nature of the MAX6070BAUT21+T makes it suitable for a broad array of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable and battery-powered equipment
  • Industrial and process control
  • Medical instrumentation
  • Automotive systems

Conclusion

The MAX6070BAUT21+T from Maxim Integrated stands out as a robust and reliable solution for providing a stable voltage reference in high-precision electronic systems. Its combination of high accuracy, low noise, and small footprint makes it an excellent choice for engineers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess