EN
  • EN
  • DE
  • IT

MAX6126B25+T

Part No MAX6126B25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 1.45μVp-p
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 133792-MAX6126B25+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6126B25+T CAD Model

Description

The MAX6126B25+T is a high-precision, low-noise, ultra-low-dropout voltage reference from Maxim Integrated. This device is part of a series that delivers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.02%. Designed to ensure stability and reliability, it is an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation applications.

Key Features

  • High Accuracy: The MAX6126B25+T provides an initial accuracy of ±0.02% and a temperature coefficient of 3ppm/°C (max), ensuring precise voltage reference under varying conditions.
  • Low Dropout Voltage: With a low dropout voltage, this component can maintain its output stability with minimal input-to-output differential, making it suitable for battery-operated devices.
  • Low Noise: It offers a low 1/f noise of only 0.6µVP-P (0.1Hz to 10Hz), which is critical for high-precision applications.
  • Long-Term Stability: Exhibiting excellent long-term stability, the MAX6126B25+T ensures consistent performance over time.
  • Power Supply Rejection: The device has a strong load regulation and line rejection, which helps in maintaining output voltage without fluctuations even with variations in supply voltage.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, allowing for use in a wide range of environments.

Applications

  • Precision ADCs/DACs
  • Portable and Battery-Powered Equipment
  • Industrial Instruments
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Control Systems

The MAX6126B25+T comes in a tiny 6-pin SOT23 package, providing a compact solution for space-constrained applications. Its combination of high accuracy, low power consumption, and robust performance make it a versatile component for designers looking to enhance the precision and stability of their electronic systems.

You May Also Be Interested in

Linear Technology
Micropower Precision Series Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4075
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $8.9142
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.9251
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $5.4132

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1779 $65.8895
12+ $10.8132 $129.7584
19+ $10.4742 $199.0098
26+ $10.1367 $263.5542
34+ $9.7990 $333.1660
45+ $8.7848 $395.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess