EN
  • EN
  • DE
  • IT

MAX6190AESA

Part No MAX6190AESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 500μA
Tolerance ±0.16%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213074-MAX6190AESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6190AESA CAD Model

Description

Introducing the MAX6190AESA - Precision Voltage Reference

The MAX6190AESA from Maxim Integrated is a high-precision voltage reference that offers a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications. This device is specifically designed to ensure reliability and consistency in performance, making it an ideal choice for critical and demanding electronic systems.

The MAX6190AESA operates with a nominal reference voltage of 4.096V and features an impressive temperature coefficient of just 3ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range. This precision is maintained over time, thanks to a low long-term stability of 20ppm/1000 hours at +25°C, which translates to dependable performance throughout the product's lifespan.

With a low dropout voltage, the MAX6190AESA is capable of maintaining its reference voltage with minimal headroom above the output voltage, making it suitable for battery-powered and low-voltage applications. The device also boasts a low supply current of 440µA (typical), helping to conserve power in portable and energy-sensitive designs.

The MAX6190AESA comes in an 8-pin NSOIC package, which is compact and suitable for space-constrained applications. Its small footprint does not compromise its robustness, as it is specified for the extended industrial temperature range of -40°C to +85°C, allowing it to operate reliably in a variety of harsh environments.

For designers seeking to enhance the accuracy and stability of their systems, the MAX6190AESA provides features such as a low output noise of 15µVp-p (0.1Hz to 10Hz) and a low input/output differential of 600mV at full load. Additionally, it can source or sink up to 5mA of load current, offering flexibility in a range of applications.

In summary, the MAX6190AESA from Maxim Integrated is a top-tier choice for applications requiring a high-precision, stable, and low-power voltage reference. Its robust package, excellent temperature characteristics, and low-noise operation make it a reliable component for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.1037
Linear Technology
Precision Reference
Lowest to $8.9142
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.2942
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $1.8240
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1450 $56.6100
44+ $2.5805 $113.5420
68+ $2.4998 $169.9864
93+ $2.4192 $224.9856
120+ $2.3386 $280.6320
161+ $2.0966 $337.5526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess