EN
  • EN
  • DE

MAX635ACSA

Part No MAX635ACSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/-5V 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Up, Step-Down
Output Configuration Negative
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 16.5V
Voltage - Output (Min/Fixed) -1.31V (-5V)
Maximum Output Voltage -5V
Current - Output 500mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX635
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810250-MAX635ACSA
Ultra Librarian 3D Model Ultra Librarian MAX635ACSA CAD Model

Description

The MAX635ACSA is a versatile and efficient DC-DC converter manufactured by Maxim Integrated, designed to cater to a wide range of applications requiring a stable and reliable voltage supply. This component is particularly suitable for portable devices, instrumentation, and embedded systems where power efficiency and board space are critical considerations.

Key Features

  • Step-Up Voltage Conversion: The MAX635ACSA is capable of stepping up lower voltages to higher voltages, making it ideal for applications that require a boost converter to operate efficiently.
  • Adjustable Output: The output voltage can be adjusted to meet specific requirements, providing designers with flexibility in their circuit design.
  • High Efficiency: This converter operates with high efficiency, which is essential for battery-powered devices as it extends battery life and reduces heat generation.
  • Low Quiescent Current: It features a low quiescent current, further enhancing its suitability for battery-operated devices where power conservation is a priority.
  • Compact Package: The MAX635ACSA comes in a compact SOP-8 package, making it an excellent choice for space-constrained applications.

Technical Specifications

  • Input Voltage Range: The device supports an input voltage range that is suitable for many low-voltage sources, including single-cell batteries.
  • Output Voltage Range: The adjustable output voltage allows for a wide range of output voltages, providing versatility in its usage.
  • Switching Frequency: The MAX635ACSA operates at a frequency that balances efficiency and component size, optimizing the performance and footprint of the power supply design.
  • Package Type: The device is available in an 8-pin SOP package, which is widely used and preferred for its small size and ease of integration into various circuit layouts.

Applications

With its robust feature set, the MAX635ACSA is an excellent choice for a variety of applications, including:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Power Backup Systems
  • Embedded Systems
  • Energy Harvesting

In summary, the MAX635ACSA by Maxim Integrated is a high-performance, adjustable output DC-DC converter that offers efficiency, flexibility, and compactness, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7103 $62.8412
8+ $12.8905 $103.1240
13+ $12.4877 $162.3401
17+ $12.0849 $205.4433
22+ $11.6820 $257.0040
29+ $10.4736 $303.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess