EN
  • EN
  • DE

MAX637AEPA+

Part No MAX637AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC Inv Single-Out -15V 0.525A 0.05W 8-Pin PDIP N / IC REG BUCK INV ADJ/-15V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 16.5V
Output Voltage -1.31V (-15V)
Output Voltage MAX -15V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786758-MAX637AEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX637
Introduction Date May 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX637AEPA+ CAD Model

Description

The MAX637AEPA+ is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is well-suited for applications requiring a stable and reliable power supply, with a focus on achieving low voltage drop and high accuracy.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital systems.
  • High Accuracy: This regulator offers a precision output with a tight tolerance, ensuring the consistent performance of sensitive electronic components.
  • Low Dropout Voltage: The MAX637AEPA+ boasts a low dropout voltage, which means it can maintain a regulated output even when the supply voltage is very close to the output voltage, thus improving efficiency.
  • Output Current: Capable of delivering up to 200mA of output current, this regulator can support a range of small to medium power applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Package: The regulator is available in an 8-pin PDIP package, which is easy to handle and integrate into various circuit designs.

Applications:

The MAX637AEPA+ is versatile and can be used in a variety of electronic systems, including:

  • Battery-powered devices
  • Microprocessor supply
  • Portable instruments
  • Data acquisition systems
  • Automotive electronics

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX637AEPA+ is no exception. It has been rigorously tested to meet high standards of performance and reliability, making it a preferred choice for designers and engineers seeking a dependable power management solution.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess