EN
  • EN
  • DE
  • IT

MAX6385XS16D3-T

Part No MAX6385XS16D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SC-70-4
Family Name MAX6385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882227-MAX6385XS16D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6385XS16D3-T CAD Model

Description

Maxim Integrated MAX6385XS16D3-T Microprocessor Reset Circuit

The Maxim Integrated MAX6385XS16D3-T is a compact, high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 1.6V power supply voltage.

This reset circuit is specifically engineered to maintain system integrity by monitoring the power supply voltage. It asserts a reset signal whenever the VCC supply voltage falls below its preset threshold, ensuring that the microprocessor, microcontroller, or other digital logic starts up in a known state. The reset signal remains asserted for a minimum timeout period after VCC has risen above the reset threshold, providing the system adequate time to stabilize.

The MAX6385XS16D3-T features a factory-set reset threshold voltage, tailored for applications that operate at 1.6 volts. Its reset timeout period is also factory-set, eliminating the need for external timing components. This device is available in a small, space-saving 4-pin SC70 package, making it ideal for portable and space-constrained applications.

Key features of the MAX6385XS16D3-T include:

  • Factory-Set Reset Threshold Voltage for 1.6V Systems
  • Factory-Set Reset Timeout Period
  • Low Supply Current, Ideal for Battery-Powered Equipment
  • Guaranteed Reset Valid to VCC = 1.0V
  • Immune to Short VCC Transients
  • Push-Pull RESET Output
  • Compact 4-Pin SC70 Package

This microprocessor reset circuit is particularly well-suited for use in portable devices, such as PDAs, mobile phones, and portable media players. Its push-pull RESET output ensures compatibility with a wide range of microprocessors and digital systems. The MAX6385XS16D3-T's low supply current feature contributes to extended battery life, making it a smart choice for power-sensitive applications.

Overall, the Maxim Integrated MAX6385XS16D3-T provides a reliable and cost-effective solution for system monitoring and power management, ensuring that digital systems operate smoothly and efficiently.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess