EN
  • EN
  • DE

MAX6463UR30+T

Part No MAX6463UR30+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-3
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MAX6463
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6463UR30+TTR, MAX6463UR30+TDKR, MAX6463UR30+TCT, MAX6463UR30T, MAX6463UR30+T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925562-MAX6463UR30+T
Ultra Librarian 3D Model Ultra Librarian MAX6463UR30+T CAD Model

Description

Maxim Integrated MAX6463UR30+T Voltage Detector

The MAX6463UR30+T is a high-quality voltage detector designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, low-power component is specifically engineered to provide precise voltage monitoring and power-supply supervision, making it an ideal choice for a wide range of applications including portable devices, computers, and embedded systems.

Featuring a fixed-sense threshold voltage of 3.0V, the MAX6463UR30+T ensures that your electronic devices operate within their intended voltage ranges, thus safeguarding them from potential damage caused by undervoltage conditions. The device offers a fast response time, which is critical for systems that require immediate action upon detecting an out-of-bounds voltage condition.

One of the standout features of the MAX6463UR30+T is its low power consumption. This makes it an excellent choice for battery-operated devices where power efficiency is paramount. The voltage detector draws a quiescent current of typically only 1.2µA, contributing to extended battery life and reduced energy costs.

The MAX6463UR30+T comes in a tiny SOT-23 package, which is highly valued in space-constrained applications. Despite its small size, it does not compromise on performance, offering a temperature range of -40°C to +125°C, which allows it to operate reliably in a broad spectrum of environmental conditions.

For design flexibility, the device features an active-low open-drain output. This enables the MAX6463UR30+T to be interfaced easily with a variety of microcontrollers or logic systems, providing a straightforward integration path within your circuit design.

Maxim Integrated's commitment to high-quality products is evident in the MAX6463UR30+T, with its built-in hysteresis that improves noise immunity and prevents false triggering. This voltage detector is also RoHS compliant, ensuring adherence to environmental standards and regulations.

In summary, the MAX6463UR30+T voltage detector from Maxim Integrated is a reliable, high-performance solution for monitoring voltage levels in electronic systems. Its low power consumption, fast response time, and compact form factor make it an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,042 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess