EN
  • EN
  • DE

MAX649EPA+

Part No MAX649EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705630-MAX649EPA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX649EPA+ CAD Model

Description

Maxim Integrated's MAX649EPA+ High-Efficiency, Low-IQ, Step-Down DC-DC Converter

The MAX649EPA+ from Maxim Integrated is a high-performance, step-down DC-DC converter designed for applications demanding high efficiency and low quiescent current (IQ). This versatile component is ideal for battery-powered devices, as it helps to extend battery life by reducing power consumption when in operation and in standby mode.

The MAX649EPA+ operates over a wide input voltage range from 3.5V to 16V, making it suitable for a variety of power sources, including single-cell lithium-ion (Li+) batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails. Its output voltage is adjustable from 1.25V to the input voltage, allowing for a broad range of uses in different circuit designs.

One of the key features of the MAX649EPA+ is its high efficiency, which is achieved through an internal synchronous rectifier and pulse-frequency modulation (PFM) control scheme. This advanced design minimizes power losses and ensures that the converter maintains a high efficiency across a wide load range. The device is capable of delivering up to 350mA of continuous output current, making it suitable for powering sensitive electronic components in portable devices.

Furthermore, the MAX649EPA+ boasts a low quiescent current of only 17µA, which drops to 1µA in shutdown mode. This low IQ helps to conserve energy when the device is idle, further improving battery life in portable applications. The converter also includes a host of protective features, such as thermal shutdown, overvoltage protection, and current limit, ensuring reliable operation under various conditions.

Available in an 8-pin DIP package, the MAX649EPA+ is easy to integrate into existing designs. Its compact size and minimal external component requirements make it an excellent choice for space-constrained applications. Whether you are designing power management circuits for handheld devices, wireless sensors, or portable medical equipment, the MAX649EPA+ provides a flexible and efficient solution for your step-down conversion needs.

Overall, Maxim Integrated's MAX649EPA+ is a robust and efficient DC-DC converter that offers designers the perfect balance between performance and power conservation, making it an essential component for the next generation of portable and low-power electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5200 $69.1200
13+ $9.4525 $122.8825
19+ $9.1568 $173.9792
27+ $8.8612 $239.2524
34+ $8.5666 $291.2644
46+ $7.6808 $353.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess