EN
  • EN
  • DE

MAX6501UKP095+T

Part No MAX6501UKP095+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 95°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070406-MAX6501UKP095+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP095+T CAD Model

Description

Maxim Integrated MAX6501UKP095+T Temperature Switch

The MAX6501UKP095+T is a precision temperature switch from Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is designed to offer accurate temperature monitoring and control in a variety of applications, ranging from industrial systems to consumer electronics. The compact SOT23 package makes it an excellent choice for space-constrained applications.

Key Features

  • Temperature Accuracy: The MAX6501UKP095+T provides high precision with a temperature threshold accuracy of ±1.5°C, ensuring reliable operation within its specified range.
  • Programmable Threshold: The temperature threshold is factory preset to 95°C, which is suitable for systems that require a high-temperature alert or shutdown feature to prevent overheating.
  • Low Power Consumption: With its low operating current of just 5.5µA, this temperature switch is ideal for battery-powered devices where power efficiency is critical.
  • Simple Interface: The device features an open-drain output, which allows for easy interfacing with other components and systems. When the sensed temperature exceeds the threshold, the output becomes active, providing a straightforward signal for temperature management.
  • Versatile Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for use in various circuit configurations.
  • Fast Response Time: The MAX6501UKP095+T offers a quick response to temperature changes, which is essential for applications where timely reactions to temperature variations are necessary.

Applications

The MAX6501UKP095+T is designed for a broad range of applications, including but not limited to:

  • Overtemperature protection for CPUs, GPUs, and other ICs
  • System thermal management in telecom infrastructure
  • Battery management systems
  • Industrial controllers
  • Portable consumer electronics

With its robust design, ease of use, and Maxim Integrated's reputation for quality, the MAX6501UKP095+T temperature switch is an excellent choice for designers looking to incorporate reliable temperature sensing and control into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) Automotive 6-Pin SOT-23 T/R
Lowest to $4.4356
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $1.1316
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1755
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $5.7999
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N Tube / IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $61.5790
Analog Devices Inc.
Lowest to $1.6320
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.6366
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Pin-Selectable Temperature Switches in SOT-23 | IC TEMP SENS TRIP PT PP SOT-23-6
Lowest to $1.6553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2609 $50.4360
100+ $1.0346 $103.4600
150+ $1.0022 $150.3300
210+ $0.9699 $203.6790
270+ $0.9376 $253.1520
360+ $0.8406 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,234 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess