EN
  • EN
  • DE

MAX6576ZUT+T

Part No MAX6576ZUT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE PWM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type PWM
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10μs/°C
Accuracy - Highest (Lowest) ±3°C (±7.5°C)
Testing Conditions 25°C (-20°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021984-MAX6576ZUT+T
Ultra Librarian 3D Model Ultra Librarian MAX6576ZUT+T CAD Model

Description

Maxim Integrated MAX6576ZUT+T Temperature Sensor

The MAX6576ZUT+T from Maxim Integrated is a high-precision temperature sensor that provides a simple and reliable solution for temperature monitoring in a wide range of applications. This sensor is designed to deliver accurate temperature readings with minimal external components, making it an ideal choice for space-constrained designs.

The device operates over a wide temperature range from -40°C to +125°C, ensuring versatility across various environments. The MAX6576ZUT+T outputs a frequency proportional to temperature, which can be easily interfaced with microcontrollers, digital signal processors, or other digital systems that can accept frequency input.

One of the key features of the MAX6576ZUT+T is its factory-calibrated accuracy. With built-in calibration, users can rely on the device's measurements without the need for additional calibration during manufacturing or deployment. This saves time and reduces costs in the production process.

The MAX6576ZUT+T comes in a compact SOT23-6 package, making it suitable for portable devices and other applications where board space is at a premium. Despite its small size, it does not compromise on performance and reliability.

Additionally, the sensor is designed with low power consumption in mind, drawing minimal current that extends the battery life of portable applications. The device's power-saving features are particularly beneficial for remote sensing applications, wireless devices, and other battery-operated systems.

Installation and integration of the MAX6576ZUT+T are straightforward, thanks to its simple interface and the availability of supporting documentation and application notes from Maxim Integrated. Engineers and designers can quickly incorporate the sensor into their designs, reducing time-to-market for their products.

In summary, the MAX6576ZUT+T temperature sensor is a robust, accurate, and easy-to-use component that provides a cost-effective solution for temperature monitoring across a diverse array of industries, including consumer electronics, industrial controls, medical devices, and IoT applications.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2725 $52.3600
38+ $2.6852 $102.0376
58+ $2.6013 $150.8754
80+ $2.5173 $201.3840
103+ $2.4334 $250.6402
138+ $2.1817 $301.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess