EN
  • EN
  • DE

MAX662ACSA

Part No MAX662ACSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP 12V 30MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charge Pump Switching Regulator IC Positive Fixed 12V 1 Output 30mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882260-MAX662ACSA
Ultra Librarian 3D Model Ultra Librarian MAX662ACSA CAD Model

Description

Maxim Integrated MAX662ACSA Voltage Converter

The Maxim Integrated MAX662ACSA is a highly efficient, compact, and reliable voltage converter designed to meet the needs of a wide range of electronic applications. This versatile component is capable of converting a positive voltage in the range of 4.5V to 10.5V to a corresponding negative voltage, making it an ideal choice for systems that require a dual power supply from a single positive supply source.

The MAX662ACSA comes in an 8-pin SOIC package, which is well-suited for space-constrained applications. It features a unique charge-pump architecture that allows the device to provide high power efficiency and reduced noise, making it an excellent choice for sensitive analog circuits and audio applications. The device is capable of delivering up to 30mA of output current, which is sufficient for a wide range of low-power applications.

One of the key advantages of the MAX662ACSA is its ease of use. It requires only two external capacitors to create a stable and reliable negative voltage supply. This simplicity in design helps to reduce the overall component count and board space, which is crucial for modern compact electronic devices. Additionally, the charge-pump frequency of 12kHz is designed to be outside the critical band of audio frequencies, thereby minimizing interference with audio circuits.

The MAX662ACSA also includes thermal shutdown and short-circuit protection features, which contribute to the durability and longevity of the device. These protections ensure that the voltage converter operates within safe parameters, thus safeguarding the connected components from potential damage caused by abnormal operating conditions.

In summary, the Maxim Integrated MAX662ACSA is a practical and efficient solution for generating a negative voltage supply in a variety of electronic systems. With its compact form factor, simple design requirements, and built-in protection features, it offers designers a reliable and easy-to-implement component for their power supply needs.

Key Features:

  • 4.5V to 10.5V Input Voltage Range
  • Negative Voltage Output up to 30mA
  • High Efficiency Charge-Pump Inverter
  • Low Noise Operation
  • Thermal Shutdown and Short-Circuit Protection
  • 8-Pin SOIC Package
  • Minimal External Components Required

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1693 $60.6772
9+ $12.4466 $112.0194
13+ $12.0577 $156.7501
18+ $11.6687 $210.0366
23+ $11.2798 $259.4354
30+ $10.1129 $303.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess