EN
  • EN
  • DE

TPS389015DSET

Part No TPS389015DSET
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 1.5V 6WSON / Processor Supervisor 1 Open Drain 6-Pin WSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 797935-TPS389015DSET
Popularity Medium
Supply and Demand Status Balance
Family Name TPS3890
Introduction Date July 21, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS389015DSET CAD Model

Description

The TPS389015DSET from Texas Instruments is a highly precise voltage supervisor designed to monitor and maintain system integrity by asserting a reset signal whenever the V<sub>DD voltage falls below the factory-programmed threshold. This compact, low-power device is an essential component for a wide range of applications, particularly in systems where reliable operation is critical, such as in automotive, industrial, and portable electronics.

Key Features:

  • High Accuracy: The TPS389015DSET offers a precision threshold voltage with an accuracy of ±0.5%, ensuring reliable monitoring and control of the supply voltage.
  • Low Power Consumption: With a quiescent current of just 1.5 µA (typical), this device is optimized for battery-powered and energy-efficient applications.
  • Programmable Delay Time: It features an adjustable delay time via an external capacitor, which allows designers to set the appropriate response time for their system's needs.
  • Manual Reset Input: A dedicated MR (manual reset) input enables users to trigger a system reset manually, providing additional system control.
  • Multiple Reset Timeouts: The device offers various reset timeout options, accommodating different system requirements.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Small Package: The TPS389015DSET comes in a small, 6-pin WSON package, which is ideal for space-constrained applications.

Applications:

  • Automotive systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Healthcare and medical devices

The TPS389015DSET voltage supervisor is a testament to Texas Instruments' commitment to providing robust and reliable circuit protection solutions. Its precision and low power consumption, coupled with the flexibility of a programmable delay and manual reset, make it a versatile choice for safeguarding critical electronic systems against the dangers of undervoltage conditions.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9482 $58.4460
65+ $1.5986 $103.9090
100+ $1.5486 $154.8600
135+ $1.4987 $202.3245
175+ $1.4487 $253.5225
235+ $1.2988 $305.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess