EN
  • EN
  • DE

MAX6639YAEE+T

Part No MAX6639YAEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR 2CH 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-QSOP
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX6639
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882264-MAX6639YAEE+T
Ultra Librarian 3D Model Ultra Librarian MAX6639YAEE+T CAD Model

Description

Maxim Integrated MAX6639YAEE+T Dual-Channel Temperature Sensor

The Maxim Integrated MAX6639YAEE+T is a highly precise, dual-channel temperature sensor designed for advanced thermal monitoring and management applications. This sensor is ideal for use in a wide range of electronic equipment, including computers, servers, telecommunications systems, and industrial machinery, where accurate temperature readings are critical for performance and safety.

Key Features:

  • Dual Temperature Sensing: The MAX6639 monitors two temperature channels: an external diode-connected transistor and its own internal temperature. This allows for simultaneous monitoring of the system ambient temperature and a remote temperature, such as a CPU or another critical component.
  • High Accuracy: With an accuracy of ±1°C for both external and internal sensors, the MAX6639 provides precise temperature readings, ensuring reliable system performance and protection.
  • Programmable Alert Outputs: It features two programmable overtemperature alarm outputs, which can be set to trigger at specific temperature thresholds, providing an early warning system for potential overheating.
  • Flexible Configuration: The sensor supports SMBus and I²C-compatible two-wire serial interfaces, allowing for easy integration into most system designs. It also offers programmable conversion rates, fault queue, and alert output hysteresis to tailor the device to specific application needs.
  • Wide Operating Range: The MAX6639 operates over a wide temperature range of -40°C to +125°C, making it suitable for use in environments with extreme temperature variations.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6639 features a low operating current, which helps to minimize the overall power consumption of the system.
  • Small Package: The device comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications.

Applications:

The MAX6639YAEE+T temperature sensor's robust feature set makes it an excellent choice for managing and controlling temperatures in various electronic systems. It is particularly useful in applications such as:

  • Desktop and Notebook Computers
  • Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Controllers
  • Test and Measurement Systems

With its dual sensing capabilities, high accuracy, and configurable alert outputs, the Maxim Integrated MAX6639YAEE+T is a versatile and essential component for thermal management solutions that require reliability and precision.

You May Also Be Interested in

SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess