EN
  • EN
  • DE
  • IT

MAX6646MUA+TG05

Part No MAX6646MUA+TG05
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description INTEGRATED CIRCUIT / Temperature Sensor 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX6646
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 705726-MAX6646MUA+TG05
Ultra Librarian 3D Model Ultra Librarian MAX6646MUA+TG05 CAD Model

Description

Maxim Integrated MAX6646MUA+TG05 Precision Temperature Sensor

The MAX6646MUA+TG05 is a high-accuracy, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature monitoring for a variety of applications. This sensor is particularly suitable for systems where accurate temperature data is crucial for performance and reliability, such as computer servers, telecommunication equipment, and industrial systems.

The device features a dual-channel temperature sensor, with one channel dedicated to measuring the temperature of a remote thermal diode, such as a CPU or a transistor, and the other channel measuring the local temperature within the sensor itself. This allows the MAX6646MUA+TG05 to monitor system temperature and the temperature of an external component simultaneously.

With its high level of precision, the MAX6646MUA+TG05 provides an accuracy of ±1°C for the remote diode channel and ±3°C for the local temperature channel. The temperature is read out over a 2-wire SMBus-compatible serial interface, which is widely used in modern electronic systems for communication with integrated circuits.

The temperature sensor operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for different system designs. It also features programmable overtemperature alarms and a low operating current, which helps to minimize power consumption in the system.

Encased in a compact 8-pin µMAX package, the MAX6646MUA+TG05 is designed for space-constrained applications. Its small footprint ensures that it can be easily integrated into various system designs without significantly impacting the overall size of the end product.

Overall, the MAX6646MUA+TG05 from Maxim Integrated is an essential component for systems requiring accurate and reliable temperature monitoring. With its dual-channel sensing capability, high accuracy, and low power consumption, it stands out as a top choice for engineers and designers looking to enhance the thermal management of their electronic systems.

You May Also Be Interested in

Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3490 $66.1410
22+ $6.0295 $132.6490
34+ $5.8406 $198.5804
46+ $5.6531 $260.0426
60+ $5.4641 $327.8460
80+ $4.8989 $391.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess