The MAX6697EP99+ is a highly accurate, octal-channel temperature sensor designed by Maxim Integrated, a renowned manufacturer in the semiconductor industry. This advanced sensor is engineered to monitor both remote and local temperatures, ensuring optimal thermal management in a variety of applications. With its precision monitoring capabilities, the MAX6697EP99+ is an ideal choice for system temperature regulation in complex electronics, including servers, telecommunications equipment, and industrial systems.
Key Features
- Multiple Temperature Channels: Equipped with seven remote and one local temperature sensors, the MAX6697EP99+ provides comprehensive thermal data.
- High Accuracy: The remote temperature sensors offer an accuracy of ±1°C, while the local sensor has an accuracy of ±3°C, ensuring precise temperature readings.
- Programmable Limits: Users can set overtemperature thresholds, allowing for automatic system protection and fan control.
- SMBus Interface: The device features an SMBus 2-wire serial interface, enabling easy integration with most microcontroller-based systems.
- Low Power Consumption: Designed for efficient operation, the MAX6697EP99+ minimizes power usage, contributing to overall system energy savings.
Applications
The versatile MAX6697EP99+ sensor is suitable for a wide range of applications where accurate temperature monitoring is critical. These include:
- Server and Data Center Management
- Telecommunications Equipment
- Industrial Control Systems
- Environmental Monitoring Systems
Product Specifications
| Parameter |
Value |
| Operating Voltage |
3.0V to 5.5V |
| Temperature Range (Remote) |
-40°C to +125°C |
| Temperature Range (Local) |
0°C to +125°C |
| Package Type |
QSOP-24 |
For designers and engineers looking for a reliable and precise temperature monitoring solution, the MAX6697EP99+ from Maxim Integrated offers a blend of performance, accuracy, and ease of use that is hard to match.