EN
  • EN
  • DE

MAX6802CPA

Part No MAX6802CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706011-MAX6802CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6802CPA CAD Model

Description

Maxim Integrated MAX6802CPA

The MAX6802CPA from Maxim Integrated is a highly reliable and robust microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 5V power supply voltage.

Key Features

  • Precision Monitoring: The device features a precision voltage monitor that keeps a close eye on the system's power supply.
  • Power-On Reset: It generates a guaranteed power-on reset signal for the µP for a minimum of 140ms after VCC has risen above the reset voltage threshold.
  • Manual Reset: A manual reset input is provided, allowing the user to trigger a reset with an external pushbutton or logic signal.
  • Low Power Consumption: Designed for low power consumption, the MAX6802CPA is an ideal choice for battery-operated and portable applications.
  • Compact Packaging: The device is available in an 8-pin PDIP package, making it suitable for space-constrained applications.

Applications

Its primary applications include monitoring 5V power supplies in computers, controllers, intelligent instruments, and critical µP power monitoring. It is also suitable for portable and battery-powered equipment due to its low power consumption.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.0V to 5.5V
Reset Threshold Voltage Typically 4.65V (factory preset)
Operating Temperature -40°C to +125°C
Package Type 8-Pin PDIP

Overall, the MAX6802CPA from Maxim Integrated offers a compact, efficient, and reliable solution for system power supply monitoring, ensuring that your digital systems operate smoothly and without interruption.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess