EN
  • EN
  • DE

MAX6811SEUS-C74356

Part No MAX6811SEUS-C74356
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311988-MAX6811SEUS-C74356
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6811SEUS-C74356 CAD Model

Description

Maxim Integrated MAX6811SEUS-C74356 Microprocessor (µP) Supervisory Circuits

The MAX6811SEUS-C74356 is a highly reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact device is engineered to monitor power supplies in µP and digital systems, providing a significant safeguard against low-voltage and faulty operation. It ensures that the system's processor always starts up in a known state, which is crucial for maintaining system integrity and preventing data corruption.

One of the key features of the MAX6811SEUS-C74356 is its ability to assert a reset signal whenever the VCC supply voltage falls below a preset threshold. This reset signal remains asserted until the supply voltage returns to an acceptable level and maintains stability for a specified period, ensuring the system has adequate time to return to a stable operating condition before resuming operation. This feature is vital for applications that require high reliability and uninterrupted service.

The device is available in a space-saving SOT-143 package, making it an ideal choice for space-constrained applications. It is designed to operate over a wide temperature range, from -40°C to +85°C, thereby assuring consistent performance in various environmental conditions.

Additionally, the MAX6811SEUS-C74356 offers a low quiescent current draw, which is beneficial for battery-powered devices where power efficiency is of utmost importance. Its precision voltage monitoring capability ensures accurate and reliable system operation, which is critical for applications that cannot tolerate any form of system failure.

This supervisory circuit is suitable for a broad range of applications, including portable devices, embedded systems, and other digital systems that require tight control over power supply conditions. Its robust design, combined with Maxim Integrated's reputation for quality, makes the MAX6811SEUS-C74356 an excellent choice for designers looking to enhance the reliability and stability of their systems.

Overall, the MAX6811SEUS-C74356 is a testament to Maxim Integrated's commitment to providing advanced solutions for power monitoring and system control, ensuring that electronic systems operate with the highest level of integrity.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess