EN
  • EN
  • DE

MAX6813TUR+T

Part No MAX6813TUR+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311991-MAX6813TUR+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6813TUR+T CAD Model

Description

Product Overview: MAX6813TUR+T from Maxim Integrated

The MAX6813TUR+T is a sophisticated single-channel pushbutton on/off controller with a debounce circuit, designed and manufactured by Maxim Integrated. This compact, high-performance component is engineered to enhance the reliability and functionality of electronic systems that require a clean, debounced input signal for a pushbutton switch. The MAX6813TUR+T is an ideal solution for a wide range of applications including computers, instruments, portable/battery-powered equipment, and industrial controls.

Key Features

  • Debounce Time: The MAX6813TUR+T features an internal debounce timer that ensures reliable switch operation by eliminating the effects of mechanical bounce that can occur when a switch is pressed or released.
  • Low Power Consumption: With its low quiescent current, this device is optimized for battery-powered applications, contributing to prolonged battery life and reduced power usage.
  • High Accuracy: The device provides high accuracy in switch monitoring, which is crucial for applications that demand precise control.
  • Compact Package: Available in a tiny SOT23-3 package, the MAX6813TUR+T saves valuable board space, making it suitable for space-constrained applications.
  • Operating Voltage Range: It operates over a wide voltage range of 2.7V to 5.5V, accommodating various power supply specifications.

Applications

  • Portable Electronic Devices
  • Industrial Controls
  • Computers and Peripherals
  • Instrumentation
  • Battery-powered Equipment

Performance and Durability

The MAX6813TUR+T is designed to withstand harsh operating conditions and is characterized for operation over the extended -40°C to +125°C temperature range. Its robust design ensures long-term reliability and stability, making it a trustworthy component for critical applications.

Easy Integration

Integrating the MAX6813TUR+T into your design is straightforward, thanks to its simple interface and minimal external component requirements. This ease of integration, combined with Maxim Integrated's reputation for quality and performance, makes the MAX6813TUR+T an excellent choice for designers looking to improve switch control in their electronic projects.

Whether you're developing consumer electronics or industrial machinery, the MAX6813TUR+T offers the precision, durability, and reliability that today's demanding applications require.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess