EN
  • EN
  • DE

MAX686EEE+

Part No MAX686EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST INV ADJ 0.6A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 27.5V
Nominal Output Voltage (Min/Fixed) ±1.25V
Maximum Output Voltage ±27.5V
Output Current 600mA (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 129597-MAX686EEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX686EEE+ CAD Model

Description

Maxim Integrated's MAX686EEE+ High-Efficiency, Low-Dissipation, Step-Down DC-DC Converters

The MAX686EEE+ from Maxim Integrated is an advanced, high-performance step-down DC-DC converter designed to deliver efficient power management for a wide range of applications. This compact and versatile component ensures that devices with varying power requirements can operate effectively while minimizing power loss and heat dissipation.

Key Features:

  • High Efficiency: The MAX686EEE+ boasts a high efficiency rate, which can reach up to 96%, ensuring that energy consumption is kept to a minimum while delivering reliable power to the load.
  • Low Quiescent Current: With its low quiescent current, this DC-DC converter is ideal for battery-powered devices, extending the life of the battery and reducing the frequency of replacements.
  • Adjustable Output Voltage: The output voltage of the MAX686EEE+ can be adjusted via external resistors, providing designers with the flexibility to cater to the specific voltage requirements of their applications.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for a variety of input sources and ensuring compatibility with different system designs.
  • Thermal Overload Protection: The device includes thermal overload protection, which helps to prevent damage from overheating, thereby enhancing the longevity and reliability of the system.

Applications:

The MAX686EEE+ is designed for use in diverse applications including, but not limited to, portable devices, wireless communication equipment, and power supplies for consumer electronics. Its ability to maintain high efficiency across a wide load range makes it particularly well-suited for devices that experience variable power demands.

Package and Quality:

Encased in a 16-pin QSOP package, the MAX686EEE+ is engineered with a compact footprint that is beneficial for space-constrained applications. Maxim Integrated is committed to the highest standards of quality, and this product is no exception, ensuring reliable performance and durability across its operational lifespan.

Whether you're designing a new device or looking to improve the power efficiency of an existing system, the MAX686EEE+ from Maxim Integrated offers a robust and efficient solution for your step-down voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6546 $69.3092
4+ $28.4345 $113.7380
6+ $27.5460 $165.2760
8+ $26.6574 $213.2592
10+ $25.7688 $257.6880
13+ $23.1031 $300.3403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,936 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess