EN
  • EN
  • DE

MAX6920AWP

Part No MAX6920AWP
Manufacturer Maxim Integrated
Description 12-Output, 76V, Serial-Interfaced VFD Tube Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214740-MAX6920AWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6920AWP CAD Model

Description

Maxim Integrated MAX6920AWP Overview

The MAX6920AWP is a high-voltage VFD (Vacuum Fluorescent Display) tube driver from Maxim Integrated, designed to provide a convenient interface between low-voltage digital logic and high-voltage display segments. This integrated circuit (IC) is part of Maxim’s precision analog and mixed-signal product line, and it is particularly useful for applications requiring the control of VFD tubes with minimal external components and board space.

Key Features

  • Voltage Output: The MAX6920AWP can output up to 76V, making it suitable for driving a wide range of VFDs.
  • Serial Interface: It features a 20-output, 76V serial interface, which allows for simple and efficient control using SPI, QSPI™, or MICROWIRE™ protocols.
  • High Integration: The device integrates a 20-bit shift register, 20 latches, and 20 high-voltage output drivers, reducing the need for numerous discrete components.
  • Output Current: Each output can sink up to 8mA, which is adequate for most VFD segments and grids.
  • Low Power Consumption: The MAX6920AWP is designed for low power operation, making it suitable for portable or power-sensitive applications.
  • Package: It is offered in a 20-pin WSOIC package, which is optimized for thermal performance and space-saving on PCBs.

Applications

The MAX6920AWP is ideal for driving vacuum fluorescent displays in a variety of applications, including:

  • Automotive displays
  • Industrial control systems
  • Audio and video equipment
  • Home appliances
  • Instrumentation panels

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6920AWP is no exception and is built to meet high standards, ensuring stable performance in a range of environmental conditions. Additionally, Maxim provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the MAX6920AWP into your design projects.

Overall, the MAX6920AWP from Maxim Integrated is a robust, high-voltage driver solution that simplifies the design of VFD-based systems with its high level of integration and ease of use.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6260 $51.7560
15+ $7.0778 $106.1670
22+ $6.8566 $150.8452
31+ $6.6354 $205.6974
39+ $6.4143 $250.1577
53+ $5.7507 $304.7871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess