EN
  • EN
  • DE

MAX693EWE+T05

Part No MAX693EWE+T05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706178-MAX693EWE+T05
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX693EWE+T05 CAD Model

Description

Maxim Integrated MAX693EWE+T05 Microprocessor Supervisory Circuit

The Maxim Integrated MAX693EWE+T05 is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low-cost solution by significantly improving system accuracy and performance.

This supervisory circuit offers a variety of features to ensure that the microprocessor is reset to a known state during power failures or whenever the power supply falls below a predetermined threshold. The MAX693EWE+T05 includes functions such as power-on reset control, watchdog timer, battery backup switching, and write protection to safeguard volatile memory.

Key Features

  • Power-On Reset: The device generates a reset signal when the power supply turns on, ensuring the microprocessor starts operating in a predictable state.
  • Watchdog Timer: It helps in detecting and recovering from a microprocessor malfunction. The watchdog timer requires periodic servicing by the microprocessor within a preset timeout period to prevent system resets.
  • Battery Backup Switching: In the event of a power failure, the circuit automatically switches to a backup battery to maintain power to the memory and real-time clock.
  • Write Protection: It provides write protection for memory components, preventing inadvertent data corruption during low-voltage conditions or power transitions.
  • Low Power Consumption: The MAX693EWE+T05 is designed for low power consumption, making it ideal for portable and battery-powered applications.
  • Adjustable Reset and Watchdog Timeout: The reset and watchdog timeout periods can be set by external capacitors, allowing for customization based on specific system requirements.

Applications

The MAX693EWE+T05 is versatile and can be used in a variety of applications that require reliable system monitoring, such as:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX693EWE+T05 is an excellent choice for designers looking to enhance system reliability and prevent data loss due to power anomalies or processor errors.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess