EN
  • EN
  • DE

MAX6963ATH+

Part No MAX6963ATH+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED MATRIX 44-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 8 x 8 (Matrix)
Digits or Characters Any Digit Type
Operating Supply Current 7.5mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 44-TQFN-EP (7x7)
Win Source Part Number 135069-MAX6963ATH+
Ultra Librarian 3D Model Ultra Librarian MAX6963ATH+ CAD Model

Description

MAX6963ATH+ LED Driver from Maxim Integrated

The MAX6963ATH+ is a sophisticated LED driver integrated circuit (IC) from Maxim Integrated, designed to provide a flexible and efficient solution for controlling LEDs. This high-performance IC is particularly suitable for applications that require precise illumination control, such as display backlighting, industrial control indicators, and automotive lighting systems.

Equipped with a 16-port, constant-current sink LED driver, the MAX6963ATH+ offers an expansive range of features that make it an ideal choice for a variety of LED driving requirements. Each output port is capable of sinking up to 50mA, allowing for the direct drive of LEDs without the need for external resistors, simplifying design and saving board space. The IC operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with standard logic levels.

One of the standout features of the MAX6963ATH+ is its built-in PWM (Pulse Width Modulation) functionality, which facilitates the dimming of LEDs to create various lighting effects or to reduce power consumption. The device also includes open-circuit detection for LED strings, enhancing the reliability of the lighting system by alerting the user to any potential issues.

The MAX6963ATH+ is controlled via an I²C-compatible 2-wire serial interface, allowing for easy integration with microcontrollers and other digital systems. The IC's serial interface supports multiple devices on the same bus, enabling the control of an extensive array of LEDs with minimal wiring complexity.

Maxim Integrated has packaged the MAX6963ATH+ in a compact 44-pin TQFN (Thin Quad Flat No-lead) package, which is both space-efficient and conducive to thermal management. This package makes the IC an excellent choice for space-constrained applications where heat dissipation is a critical consideration.

In summary, the MAX6963ATH+ LED driver by Maxim Integrated is a highly versatile and reliable component that offers advanced features for sophisticated LED control. Its combination of constant-current sinking, PWM dimming, and fault detection capabilities, along with a user-friendly serial interface, make it a top-tier solution for designers looking to elevate their LED lighting systems.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess