EN
  • EN
  • DE

SY10E143JC

Part No SY10E143JC
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC HOLD REGISTER 9-BIT 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 100163-SY10E143JC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY10E143JC CAD Model

Description

Microchip Technology's SY10E143JC: A High-Speed 3.3V ECL Quad Differential Receiver

The SY10E143JC is a high-performance integrated circuit from Microchip Technology, designed to cater to the demanding needs of high-speed digital systems. This quad differential receiver is part of Microchip's 10E series, which is renowned for its exceptional speed and reliability, operating at 3.3V ECL (Emitter Coupled Logic) levels.

As a quad differential receiver, the SY10E143JC is engineered to convert ECL logic levels to PECL (Positive Emitter Coupled Logic) levels, making it an indispensable component in systems that require fast signal processing and precise timing. This device is optimized for applications that need to maintain signal integrity over long distances or through noisy environments, such as advanced computing systems, high-speed networking equipment, and telecommunication infrastructures.

Key features of the SY10E143JC include:

  • High-Speed Operation: The device is designed for high-speed operation, capable of handling data rates that are essential for modern digital communication and processing tasks.
  • Quad Differential Inputs: With four differential inputs, the SY10E143JC can process multiple signals simultaneously, providing efficient throughput and data handling.
  • Low Voltage Operation: Operating at 3.3V, the SY10E143JC is suitable for systems that require low power consumption without compromising on performance.
  • Robust Output Levels: The PECL outputs ensure strong signal levels that are less susceptible to noise, which is critical in maintaining signal integrity.
  • Compatibility: This device is designed to be compatible with other ECL, PECL, and LVPECL devices, allowing for seamless integration into existing systems.

The SY10E143JC comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient thermal management. Microchip Technology's commitment to quality ensures that the SY10E143JC meets the stringent requirements of high-speed digital applications, offering designers a reliable and high-performance solution for their circuit designs.

Whether it's for high-speed data acquisition, signal conditioning, or communication systems, the SY10E143JC from Microchip Technology stands out as a versatile and powerful component that can help to drive the next generation of electronic innovations.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess