EN
  • EN
  • DE

MAX709SCSA-T

Part No MAX709SCSA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829951-MAX709SCSA-T
Ultra Librarian 3D Model Ultra Librarian MAX709SCSA-T CAD Model

Description

Maxim Integrated MAX709SCSA-T Voltage Monitor

The MAX709SCSA-T is a precision voltage monitor designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient device is engineered to safeguard your electronic systems by monitoring their power supply voltages, ensuring they remain within specified thresholds for reliable operation.

With its small 8-pin SOIC package, the MAX709SCSA-T is ideal for space-constrained applications where board real estate is at a premium. It is specifically crafted to monitor +5V power-supply voltages and offers a variety of features that make it a versatile component for any power management solution.

Key Features:

  • Power-Supply Voltage Monitoring: The MAX709SCSA-T keeps a watchful eye on +5V power supplies, providing a reset signal to the host system whenever the voltage drops below the preset threshold.
  • Adjustable Reset Threshold: Designers have the flexibility to set the voltage threshold according to their system requirements, ensuring tailored protection for each unique application.
  • Low Power Consumption: Maxim Integrated understands the importance of power efficiency, which is why the MAX709SCSA-T is designed to operate with minimal power draw, contributing to the overall energy efficiency of the system.
  • Manual Reset Capability: This voltage monitor includes a manual reset input, allowing for an external trigger to initiate a system reset, providing additional control to the user or system administrator.
  • Debounced TTL/CMOS-Compatible Outputs: The reset outputs are debounced and compatible with both TTL and CMOS logic levels, ensuring seamless integration with a wide range of digital systems.

The MAX709SCSA-T is a testament to Maxim Integrated's commitment to delivering high-quality, reliable components that meet the stringent demands of modern electronic systems. Whether deployed in computers, controllers, or portable devices, this voltage monitor stands as a guardian against the perils of undervoltage, contributing to the longevity and stability of your valuable equipment.

For engineers and designers looking for a robust voltage monitoring solution, the MAX709SCSA-T offers an optimal blend of precision, versatility, and reliability, making it an excellent choice for safeguarding your electronic systems.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess