EN
  • EN
  • DE

MAX726HCCK

Part No MAX726HCCK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706300-MAX726HCCK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX726HCCK CAD Model

Description

The MAX726HCCK from Maxim Integrated is a state-of-the-art step-down DC-DC converter designed to provide efficient power management for a wide range of applications. This compact and high-efficiency integrated circuit is specifically engineered to convert higher voltage inputs to lower voltage outputs with minimal loss of power, making it an ideal solution for battery-powered devices, portable electronics, and embedded systems.

Key Features

  • High Efficiency: The MAX726HCCK boasts a high conversion efficiency, which is crucial for extending battery life in portable devices.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, accommodating various power sources and fluctuating supply conditions.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision in power regulation.
  • Compact Size: The device comes in a small package, making it suitable for space-constrained applications.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Low Quiescent Current: Its low quiescent current helps in minimizing standby power consumption, which is beneficial for energy-sensitive applications.

Applications

The MAX726HCCK is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Wireless communication equipment
  • Power supply modules
  • Consumer electronics
  • Embedded systems

Technical Specifications

With a robust design, the MAX726HCCK features protection against overcurrent and overvoltage, ensuring safe operation under abnormal conditions. The device's switching frequency is optimized to provide a seamless balance between efficiency and component size, allowing for the use of smaller, cost-effective inductors and capacitors.

For detailed technical specifications, application notes, and design resources, customers are encouraged to visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess