EN
  • EN
  • DE

MAX7306ALB+T

Part No MAX7306ALB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Number of Outputs 4
Operating Input Voltage(Min) 1.62V
Maximum Supply Voltage 3.6V
Channel Output Current 25mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-uDFN (2x2)
Win Source Part Number 073991-MAX7306ALB+T
Ultra Librarian 3D Model Ultra Librarian MAX7306ALB+T CAD Model

Description

Maxim Integrated's MAX7306ALB+T is a versatile, low-voltage I/O port expander designed to provide an efficient solution for expanding the number of I/O ports available on a microcontroller or other digital interface. This device is particularly well-suited for applications where board space is at a premium and additional I/Os are required for switches, sensors, and other peripherals.

Key Features and Benefits

  • Port Expansion: The MAX7306ALB+T offers 28 ports that can be configured as inputs or outputs, providing ample flexibility to interface with a wide range of devices.
  • Low Voltage Operation: Operating at a voltage range of 1.71V to 3.6V, this port expander is ideal for battery-operated and portable devices where power efficiency is crucial.
  • Inter-Integrated Circuit (I²C) Interface: The inclusion of an I²C-compatible serial interface ensures easy communication with most microcontrollers, allowing for seamless integration into existing designs.
  • Built-in Level Shifting: The device features level shifting which allows it to interface with core logic operating at a different voltage, thus enhancing its compatibility with various system architectures.
  • Interrupt Output: An interrupt output is provided to alert the host microcontroller when an input state changes, enabling efficient power management by allowing the system to remain in a low-power state until needed.

Applications

The MAX7306ALB+T is suitable for a wide range of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Industrial Control Systems
  • Automotive Modules
  • Home Automation Systems

Package and Availability

The MAX7306ALB+T comes in a compact, lead-free, 40-pin TQFN package, which is not only space-saving but also environmentally friendly. This product is available in tape and reel form, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

Conclusion

Maxim Integrated's MAX7306ALB+T port expander is a powerful solution for systems requiring additional I/O capabilities without the need for a larger or more expensive microcontroller. Its low-voltage operation, I²C interface, and flexible I/O configuration make it a versatile choice for designers looking to enhance their system's functionality while maintaining a small footprint.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess