EN
  • EN
  • DE

MAX7319AEE+

Part No MAX7319AEE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V 16-Pin QSOP / IC I/O EXPANDER I2C 8B 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8 (Input Only)
Interface I2C
Interrupt Output Yes
Features POR
Current - Output Source/Sink 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786959-MAX7319AEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7319AEE+
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7319AEE+ CAD Model

Description

Product Overview: MAX7319AEE+ from Maxim Integrated

The MAX7319AEE+ is a highly versatile and efficient port expander from Maxim Integrated, designed to enhance the functionality of microcontroller systems with limited GPIOs. This IC enables the control of multiple input and output peripherals through a simple two-wire serial interface, compatible with I²C communication protocols.

Featuring 16 ports that can be individually configured as either inputs or outputs, the MAX7319AEE+ provides a flexible solution for system designers looking to expand the I/O capabilities of their projects without increasing the complexity of their designs. The device operates over a wide voltage range from 2.5V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial control systems.

Each output port of the MAX7319AEE+ can be programmed to have an open-drain or push-pull configuration, and includes an overcurrent protection feature, which adds an extra layer of safety for connected peripherals. The inputs are designed with built-in pull-up resistors, simplifying the design process and reducing external component requirements.

The MAX7319AEE+ also boasts an auto-increment feature that allows for rapid updating of all ports with a single command, greatly enhancing data throughput and system responsiveness. Additionally, the device includes a transition detection feature on the inputs, which can notify the host microcontroller of any changes without the need for continuous polling, thus reducing power consumption and freeing up processor resources for other tasks.

Packaged in a compact 16-pin QSOP, the MAX7319AEE+ is designed for space-constrained applications, offering a minimal footprint on the PCB. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments, making it an ideal choice for automotive, industrial, and other demanding applications.

Overall, the MAX7319AEE+ is a robust and reliable solution for expanding I/O ports, providing designers with a high degree of flexibility and performance in their embedded systems.

You May Also Be Interested in

Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Nexperia USA Inc.
I2C
Lowest to $23.2836
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1314 $57.8396
35+ $3.3899 $118.6465
53+ $3.2848 $174.0944
73+ $3.1786 $232.0378
94+ $3.0723 $288.7962
126+ $2.7547 $347.0922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess