EN
  • EN
  • DE

MAX7356EUG+T

Part No MAX7356EUG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Industry's Only I²C Switches with Bus Lock-Up Detection, Isolation, and Notification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Logic Function Multiplexer
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.111 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 8
Number of Pins 24
Operating Supply Current 70 µA
Operating Supply Voltage 3.6 V
Propagation Delay 300 ps
RoHS Compliant
Supply Type Single
Win Source Part Number 989565-MAX7356EUG+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7356EUG+T CAD Model

Description

Maxim Integrated MAX7356EUG+T I²C Port Expander

The MAX7356EUG+T from Maxim Integrated is a highly efficient, 2-wire serial interfaced I²C port expander designed to facilitate the expansion of I/O ports for microcontrollers with limited GPIOs. This device is particularly suitable for applications where additional I/Os are needed, such as in the case with embedded systems, industrial controls, and portable consumer electronics.

Providing 10 programmable I/O ports, the MAX7356EUG+T allows for a versatile configuration of input, output, or a combination thereof. Each port can be individually configured, offering a high degree of flexibility for various application requirements. This port expander operates within a voltage range of 2.3V to 3.6V, making it ideal for low-voltage operations that are common in battery-powered devices.

The MAX7356EUG+T features an interrupt output, which can be configured to alert the host microcontroller when an input state changes, thereby reducing the need for continuous polling and helping to conserve system power. This interrupt feature is invaluable in power-sensitive applications where efficient resource use is paramount.

With its built-in ESD protection, the MAX7356EUG+T ensures robustness and reliability, safeguarding the device against electrostatic discharges and other transient voltage spikes that are common in industrial environments. The device comes in a compact TSSOP-24 package, offering a space-saving solution for PCB designs where board real estate is at a premium.

The MAX7356EUG+T supports hot insertion, which means it can be added to a live system without needing to power down or restart, increasing the system's uptime and serviceability. Additionally, the device's I²C-bus interface supports the standard (100kHz) and fast (400kHz) I²C modes, providing flexibility in communication speed based on the system requirements.

In summary, the Maxim Integrated MAX7356EUG+T is a versatile, low-voltage I²C port expander that is perfect for expanding I/O capabilities in space-constrained and power-sensitive applications. Its programmable interface, integrated ESD protection, and interrupt feature make it a reliable and efficient choice for designers looking to enhance their system's I/O functionality.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess