EN
  • EN
  • DE

MAX742CPP

Part No MAX742CPP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR SWITCH MODE REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Power Supplies
Voltage - Input 4.2V ~ 10V
Number of Outputs 2
Voltage - Output ±12V, ±15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632216-MAX742CPP
Ultra Librarian 3D Model Ultra Librarian MAX742CPP CAD Model

Description

Maxim Integrated MAX742CPP Voltage-Mode PWM Controllers

The Maxim Integrated MAX742CPP is a sophisticated voltage-mode pulse width modulation (PWM) controller designed to cater to a wide array of power supply applications. This component is optimized for use in switch-mode power supplies, DC-DC converters, and as a general-purpose PWM controller where high reliability and efficiency are paramount.

Encased in a compact 20-pin PDIP package, the MAX742CPP is engineered to deliver precise power regulation with its adjustable output control, which can be fine-tuned for specific application requirements. The device operates over a wide supply voltage range, making it extremely versatile for different design needs.

One of the standout features of the MAX742CPP is its dual error amplifiers, which include common-mode feedback. This allows for enhanced performance in isolated power supply designs by providing better line regulation. Additionally, the device boasts a wide bandwidth error amplifier, which ensures fast response to load transients and maintains stable operation even under varying load conditions.

The MAX742CPP also integrates a range of protective features to safeguard the system. It includes under-voltage lockout (UVLO) to ensure that the controller only operates when the supply voltage is within an acceptable range. Over-current protection (OCP) helps prevent damage to the power supply and the load in the event of an over-current situation. Furthermore, the device also features a soft-start capability which reduces inrush current during startup, thereby enhancing the longevity of the power supply components.

For designers looking to achieve precise power regulation with a high degree of flexibility, the MAX742CPP presents a reliable solution. Its ease of use, combined with the robust protection features, makes it an excellent choice for developing efficient and secure power management systems in industrial, telecommunications, and consumer electronic products.

Overall, the Maxim Integrated MAX742CPP voltage-mode PWM controller is a testament to the company's commitment to providing high-quality, integrated circuits that meet the stringent demands of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess