Maxim Integrated MAX750ESA Voltage Converters
The MAX750ESA from Maxim Integrated is a highly efficient, compact, and reliable switching regulator designed to meet a wide range of power management requirements. This component is part of Maxim's extensive portfolio of voltage converters, which are known for their high performance and ease of integration into various electronic systems.
At the heart of the MAX750ESA is a step-up DC-DC converter that can handle input voltages ranging from 1.8V to 11V, making it suitable for applications powered by single-cell batteries or multi-cell configurations. The device is capable of delivering an adjustable output voltage up to 22V or a fixed voltage, depending on the needs of the application. This flexibility makes it an ideal choice for portable devices, where power efficiency and battery life are critical considerations.
One of the standout features of the MAX750ESA is its high-frequency operation, which allows for the use of small, low-cost external components. The inclusion of an internal 2A switch further enhances its efficiency and reduces the overall footprint of the power supply design. Additionally, the device offers a quiescent current of just 210µA, which helps to conserve power in standby modes.
The MAX750ESA also includes a range of protective features to ensure reliable operation under various conditions. These include thermal shutdown, frequency foldback, and overvoltage protection. These safeguards help to prevent damage to the device and connected components, contributing to the longevity of the end product.
Designed in a compact 8-pin SO package, the MAX750ESA is suitable for space-constrained applications. Whether it's being used in consumer electronics, medical devices, or industrial equipment, this voltage converter is engineered to provide a stable and efficient power supply solution.
With Maxim Integrated's reputation for quality and reliability, the MAX750ESA is a smart choice for designers looking to create high-performance, power-efficient products with minimal design complexity.