EN
  • EN
  • DE

MAX756CSA+

Part No MAX756CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125103-MAX756CSA+
Ultra Librarian 3D Model Ultra Librarian MAX756CSA+ CAD Model

Description

Maxim Integrated MAX756CSA+ Step-Up DC-DC Converter

The Maxim Integrated MAX756CSA+ is a highly efficient, compact, step-up DC-DC converter that is designed to deliver a stable and regulated voltage output from a lower voltage input. This versatile component is an ideal choice for battery-powered applications where extending battery life is crucial. It is capable of stepping up voltages from as low as 0.7V, making it perfect for devices powered by single-cell batteries.

The MAX756CSA+ operates in a voltage range of 0.7V to 5.5V, and it can provide an adjustable output voltage from 2.7V to 5.5V, or a fixed 3.3V or 5V, which can be set using external resistors. This flexibility allows the device to be used in a wide array of applications, from portable electronics to wireless communication devices.

One of the key features of the MAX756CSA+ is its high efficiency, which can reach up to 87%, thereby minimizing the heat generated and conserving energy in battery-operated devices. It also includes a frequency compensation feature that stabilizes the switch-mode power supply to ensure reliable performance under varying conditions.

The device comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Furthermore, it incorporates a low quiescent current of just 7µA, which significantly reduces power consumption when the device is in standby mode. This is particularly beneficial for prolonging the operational lifespan of battery-powered devices when they are not in active use.

Safety and protection are also considered with the MAX756CSA+. It includes thermal shutdown and current-limit features to protect the device and the load from potential damage caused by excessive heat or current conditions. Additionally, the built-in soft-start function limits inrush current during startup, which contributes to the overall stability and longevity of the system.

In summary, the Maxim Integrated MAX756CSA+ is a versatile, efficient, and reliable solution for voltage step-up applications, especially where space and power efficiency are of paramount importance. Its ease of integration and robust protection features make it a popular choice among designers and engineers for a multitude of low-voltage, battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3672 $61.4688
8+ $12.6090 $100.8720
13+ $12.2150 $158.7950
17+ $11.8209 $200.9553
22+ $11.4269 $251.3918
30+ $10.2448 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess