EN
  • EN
  • DE

MAX767EAP

Part No MAX767EAP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description STEP-DOWN POWER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number MAX767
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829971-MAX767EAP
Ultra Librarian 3D Model Ultra Librarian MAX767EAP CAD Model

Description

The MAX767EAP from Maxim Integrated is a high-performance, versatile power supply solution designed to cater to a wide range of applications. This device is part of Maxim's extensive line of DC-DC converters, known for their reliability and efficiency. The MAX767EAP is particularly suited for portable devices, communication equipment, and other systems that require a compact, efficient power management solution.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range, allowing designers to tailor the power supply to their specific needs.
  • High Efficiency: With its advanced design, the MAX767EAP ensures high efficiency, which is crucial for battery-powered applications where energy conservation is paramount.
  • Integrated Functions: The chip includes functions such as soft-start, which minimizes inrush current during startup, and a power-good output, which offers a simple way to monitor the health of the power supply.
  • Compact Package: The MAX767EAP comes in a 20-SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatile nature of the MAX767EAP makes it suitable for a diverse array of applications, including:

  • Portable and battery-operated devices
  • Telecommunications equipment
  • Networking hardware
  • Computer peripherals
  • Medical devices

Technical Specifications

The MAX767EAP boasts a range of technical features that ensure it meets the rigorous demands of modern electronics:

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Output Voltage: Its output voltage is adjustable, providing flexibility in design.
  • Thermal Protection: Built-in thermal protection helps prevent damage from overheating, enhancing the longevity of the device.
  • Package Type: The 20-SSOP package is designed for optimal space-saving on the PCB.

Maxim Integrated's MAX767EAP is a testament to the company's commitment to providing high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess