EN
  • EN
  • DE

MAX77511REWB+T

Part No MAX77511REWB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH EFFICIENCY LOW BUCK-BOOST C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Converter, Battery Powered Devices Voltage Regulator IC 4 Output 64-WLP (3.54x3.54)
Manufacturer Maxim Integrated
Package Reel - TR
Mounting Surface Mount
Package 64-WFBGA, WLBGA
Case / Package 64-WLP (3.54x3.54)
Family Name MAX77511
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925658-MAX77511REWB+T
Ultra Librarian 3D Model Ultra Librarian MAX77511REWB+T CAD Model

Description

Maxim Integrated MAX77511REWB+T Product Description

The MAX77511REWB+T is a high-performance, compact, and efficient power solution designed by Maxim Integrated to meet the demanding needs of modern portable and wearable electronics. This product is a testament to Maxim's commitment to providing advanced power management solutions that enhance the performance and extend the battery life of small-sized devices.

Key Features

  • High Efficiency: The MAX77511REWB+T offers excellent power conversion efficiency, which is crucial for prolonging battery life in portable devices.
  • Small Footprint: With its ultra-small form factor, this power module is ideal for space-constrained applications, enabling designers to minimize the size of their products without compromising on performance.
  • Integrated Functionality: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Easy to Use: The MAX77511REWB+T is designed for ease of use, with minimal external components required, which streamlines the design and manufacturing process.
  • Flexible Power Supply: It supports a wide input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.

Applications

The MAX77511REWB+T is well-suited for a variety of applications, particularly where space and power efficiency are critical. These applications include:

  • Wearable devices such as smartwatches and fitness trackers
  • Portable medical devices
  • Wireless earbuds and hearing aids
  • Internet of Things (IoT) devices

Maxim Integrated's MAX77511REWB+T is a powerful addition to any designer's toolkit, offering the reliability and performance expected from a leading semiconductor manufacturer. It is available in a compact package and is designed to meet the stringent requirements of the latest portable and wearable technology, ensuring that your devices keep running longer and more efficiently.

With Maxim Integrated's expertise in power management solutions, the MAX77511REWB+T stands out as a smart choice for designers looking to optimize their products in terms of size, efficiency, and performance.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,132 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess