EN
  • EN
  • DE

MAX809-2.93

Part No MAX809-2.93
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706576-MAX809-2.93
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX809-2.93 CAD Model

Description

The MAX809-2.93 from Maxim Integrated is a compact, highly reliable voltage supervisor device designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used for system voltage monitoring.

This voltage supervisor is tailored to maintain system integrity by monitoring the supply voltage and keeping it within the acceptable operating range. The MAX809-2.93 asserts a reset signal whenever the VCC supply voltage falls below the 2.93V (typical) factory-set reset threshold. The reset output remains asserted for a period after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize.

The device features a precision temperature-compensated voltage reference and comparator circuit to monitor the status of the power supply VCC. When VCC falls below the threshold voltage, the reset output is driven active (low) to signal that the system is not within the specified operating range. After VCC rises above the threshold, the reset signal is kept active for approximately 140ms (minimum) to ensure proper system reset. This timeout period allows the power supply and processor to stabilize before the system resumes operation.

The MAX809-2.93 is available in a variety of packages including the SOT23 and SC70, making it suitable for use in applications with limited space. Its low power consumption and wide operating voltage range make it an ideal choice for portable and battery-operated equipment.

Key features of the MAX809-2.93 include:

  • Factory preset reset threshold voltage: 2.93V
  • Reset timeout period: 140ms (min)
  • Low supply current: 17μA (typ)
  • Wide operating voltage range
  • Immune to short VCC transients
  • Available in small SOT23 and SC70 packages

Ideal for use in microcontrollers, computers, controllers, and intelligent instruments, the MAX809-2.93 from Maxim Integrated is an essential component for maintaining system stability and preventing data corruption during power supply fluctuations.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess