EN
  • EN
  • DE

MAX848ESE+T

Part No MAX848ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV LN HP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, RF Data Links
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3V, 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 103618-MAX848ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX848ESE+T CAD Model

Description

Maxim Integrated MAX848ESE+T Product Overview

The MAX848ESE+T is a high-efficiency, low-noise, step-up DC-DC converter manufactured by Maxim Integrated. This advanced power solution is designed to provide a compact and reliable method of generating a higher voltage from a lower voltage source, making it an ideal choice for battery-powered applications where space is at a premium and energy efficiency is paramount.

Key Features

  • Adjustable Output: The output voltage of the MAX848ESE+T can be adjusted to meet the requirements of various applications, providing flexibility and precision in power management.
  • High Efficiency: With its integrated synchronous rectifier, this DC-DC converter achieves high efficiency, which helps to extend battery life and reduce heat generation.
  • Low Noise Operation: The device is designed to minimize electromagnetic interference (EMI) and noise, making it suitable for noise-sensitive applications such as RF circuits and precision analog systems.
  • Wide Input Voltage Range: The MAX848ESE+T operates over a broad input voltage range, accommodating a variety of power sources and ensuring consistent performance across different supply conditions.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system it powers from damage due to excessive heat.
  • Small Package: The compact SOP-16 package allows for a minimal footprint on the PCB, freeing up space for other components.

Applications

The versatility of the MAX848ESE+T makes it suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Powering LEDs
  • Wireless Communication Devices
  • Handheld Instruments

Conclusion

In summary, the Maxim Integrated MAX848ESE+T is a top-performing step-up DC-DC converter that offers a blend of efficiency, flexibility, and low-noise operation. Its features make it an excellent choice for designers looking to optimize their power management solutions in space-constrained and power-sensitive applications. With its robust protection features and adjustable output, the MAX848ESE+T stands out as a reliable component for a diverse range of electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3093 $60.3302
33+ $3.5355 $116.6715
51+ $3.4257 $174.7107
70+ $3.3149 $232.0430
91+ $3.2040 $291.5640
121+ $2.8725 $347.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess