MAX8614AETD+T - High-Performance Heart-Rate and Pulse-Oximetry Monitor
The MAX8614AETD+T from Maxim Integrated is a state-of-the-art biometric sensor designed for the precise measurement of heart rate and blood oxygen saturation (SpO2) levels. This compact and efficient device is particularly suited for wearable health devices, fitness trackers, and medical monitoring equipment, offering reliable performance in a variety of applications.
Key Features
- Integrated Photodetectors: The sensor includes high-sensitivity photodetectors, enabling accurate signal acquisition for heart rate and SpO2 measurements.
- Low Power Consumption: Designed for battery-powered devices, the MAX8614AETD+T operates with minimal power requirements, extending the battery life of portable applications.
- Compact Design: The small form factor of the device is ideal for integration into space-constrained wearable devices.
- Advanced Algorithms: It features advanced signal processing algorithms that enhance the performance and accuracy of biometric data readings.
- Multi-LED Driver: The device supports multiple LED drivers, allowing for simultaneous multi-wavelength measurements necessary for accurate SpO2 calculations.
Technical Specifications
- Supply Voltage: Operates at a low supply voltage, making it suitable for portable devices.
- Communication Interface: Includes an I2C-compatible interface for easy integration with microcontrollers and processors.
- Temperature Range: The operating temperature range ensures stable performance under varying environmental conditions.
- Package: Comes in a compact, lead(Pb)-free, 14-pin TDFN package with a temperature range of -40°C to +85°C.
Applications
The MAX8614AETD+T is versatile and can be used in a wide array of applications, including:
- Wearable Health and Fitness Monitors
- Smart Watches and Wristbands
- Medical Monitoring Systems
- Sleep Monitoring Devices
- Wireless Headsets
In conclusion, Maxim Integrated's MAX8614AETD+T is an optimal solution for developers looking to incorporate heart rate and SpO2 monitoring into their health-related products. Its combination of high performance, low power consumption, and compact design makes it a leading choice in the market for advanced biometric sensors.